2800191
2800191
Active
Description:  SPD TYPE 1/TYPE 2 264VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800191 Datasheet
History Price: $170
In Stock: 9200
2800191 vs 2807573
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 2
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
264VAC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
50 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
550 V
Operating Temperature
-
-40℃ ~ 80℃
Features
1.7 kV
-
Mounting Type
-40℃ ~ 80℃
Base Mount
Approval Agency
-
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
Base Mount
25 kA
Voltage - Protection Rating (VPR)
CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, OVE, UL
-