Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
120VAC
335VAC
Current - Discharge (Nom) (8/20µS)
10:00:00
12.5 kA
Current - Discharge (Max) (8/20µS)
32 kA
50 kA
Voltage - Protection Level (VP) (2416)
10 kA
25 kA
Operating Temperature
1.2 kV
-
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Current - Short Circuit Rating (SCCR)
Chassis Mount
DIN Rail
Voltage - Protection Rating (VPR)
UL
EAC