2800371
2800371
Active
Description:  SPD 120VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800371 Datasheet
History Price: $187
In Stock: 42000
2800371 vs 2801162
Part No
Series
VAL-SQ NP
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
120VAC
1.17kVDC
Current - Discharge (Nom) (8/20µS)
10:00:00
15 kA
Current - Discharge (Max) (8/20µS)
32 kA
40 kA
Voltage - Protection Level (VP) (2416)
10 kA
50 kA
Operating Temperature
1.2 kV
3 kV
Features
-
1.8 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
Chassis Mount
Base Mount
Voltage - Protection Rating (VPR)
UL
CB, CSA, cUR, cURus, EAC, UL