Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
120VAC
350VAC
Current - Discharge (Nom) (8/20µS)
10:00:00
10 kA
Current - Discharge (Max) (8/20µS)
32 kA
20 kA
Voltage - Protection Level (VP) (2416)
10 kA
1.2 kV
Operating Temperature
1.2 kV
-40℃ ~ 80℃
Mounting Type
-40℃ ~ 80℃
DIN Rail
Current - Short Circuit Rating (SCCR)
Chassis Mount
-
Voltage - Protection Rating (VPR)
UL
-