2800371
2800371
Active
Description:  SPD 120VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800371 Datasheet
History Price: $187
In Stock: 42000
2800371 vs 2804429
Part No
Series
VAL-SQ NP
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2
Form
Module Only
Module Only
Number of Poles
1
2
Voltage - Continuous Operating (Max) (MCOV)
120VAC
275VAC
Current - Discharge (Nom) (8/20µS)
10:00:00
20 kA
Current - Discharge (Max) (8/20µS)
32 kA
40 kA
Voltage - Protection Level (VP) (2416)
10 kA
1.6 kV
Operating Temperature
1.2 kV
-40℃ ~ 80℃
Features
-
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
Current - Short Circuit Rating (SCCR)
Chassis Mount
25 kA
Voltage - Protection Rating (VPR)
UL
-