2800802
2800802
Active
Description:  SPD 4VAC/6VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800802 Datasheet
History Price: $278.1
In Stock: 4400
2800802 vs 2801160
Part No
Series
PT
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
4VAC, 6VDC
1.17kVDC
Current - Discharge (Nom) (8/20µS)
-
15 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-
3 kV
Features
-
3.5 kV
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
Base Mount
DIN Rail
Voltage - Protection Rating (VPR)
-
CB, cUR, EAC, UR