2800810
2800810
Active
Description:  SPD 37VAC/53VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800810 Datasheet
History Price: $278.1
In Stock: 20800
2800810 vs 2801532
Part No
Series
PT
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
37VAC, 53VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
-
12.5 kA
Current - Discharge (Max) (8/20µS)
20 kA
30 kA
Voltage - Protection Level (VP) (2416)
-
800 V
Operating Temperature
-
-40℃ ~ 80℃
Features
-
-
Mounting Type
-40℃ ~ 70℃
DIN Rail
Approval Agency
-
CB, cUR, cURus, EAC, UR, VDE
Current - Short Circuit Rating (SCCR)
Base Mount
25 kA
Voltage - Protection Rating (VPR)
EAC
600 V