Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
37VAC, 53VDC
4VAC, 6VDC
Current - Discharge (Nom) (8/20µS)
-
10 kA
Current - Discharge (Max) (8/20µS)
-
20 kA
Voltage - Protection Level (VP) (2416)
-
-
Operating Temperature
-
-
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Current - Short Circuit Rating (SCCR)
Base Mount
DIN Rail
Voltage - Protection Rating (VPR)
-
UL