Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
37VAC, 53VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
-
10 kA
Current - Discharge (Max) (8/20µS)
-
20 kA
Voltage - Protection Level (VP) (2416)
-
1.5 kV
Operating Temperature
-
-40℃ ~ 70℃
Mounting Type
-40℃ ~ 70℃
DIN Rail
Approval Agency
-
ATEX, CCC, cUL, cULus, UL
Current - Short Circuit Rating (SCCR)
Base Mount
-
Voltage - Protection Rating (VPR)
-
-