2800983
2800983
Active
Description:  SPD 30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800983 Datasheet
History Price: $352.02
In Stock: 3600
2800983 vs 2801164
Part No
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
30VDC
800VDC
Current - Discharge (Nom) (8/20µS)
10 kA
15 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-
2 kV
Features
950 V
2.6 kV
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 80℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
cCSAus, CSA, CSAus, EAC, UL
CB, cUR, cULus, EAC, UR