Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800983
2800983
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD 30VDC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2800983 Datasheet
History Price: $352.02
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2800983 vs 2801165
Part No
2800983
2801165
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
30VDC
360VDC
Current - Discharge (Nom) (8/20µS)
10 kA
15 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-
2 kV
Features
950 V
1.4 kV
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 80℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
Base Mount
Voltage - Protection Rating (VPR)
cCSAus, CSA, CSAus, EAC, UL
CB, cUR, cURus, EAC, UR