Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
30VDC
100VDC
Current - Discharge (Nom) (8/20µS)
10 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
20 kA
30 kA
Voltage - Protection Level (VP) (2416)
-
800 V
Operating Temperature
-
-40℃ ~ 80℃
Features
950 V
Remote Signaling Contacts
Mounting Type
-40℃ ~ 85℃
DIN Rail
Approval Agency
Remote Signaling Contacts
CB, CCA, cUL, cULus, EAC, KEMA-KEUR, UL, VDE
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
cCSAus, CSA, CSAus, EAC, UL
-