2800985
2800985
Last Time Buy
Description:  SPD 10VAC/15VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800985 Datasheet
History Price: $340.2
In Stock: 36400
2800985 vs 2801231
Part No
Series
PT
VAL-MS
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Type
-
Type 1, Type 2
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
1.05kVDC
Current - Discharge (Nom) (8/20µS)
10 kA
15 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
-
Operating Temperature
-
-
Features
1.3 kV
1.8 kV
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
Base Mount
Voltage - Protection Rating (VPR)
UL
CB, EAC