2801161
2801161
Active
Description:  SPD TYPE 1/TYPE 2 1.17KV MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801161 Datasheet
History Price: $532.8
In Stock: 17600
2801161 vs 2801041
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
1.17kVDC
335VAC
Current - Discharge (Nom) (8/20µS)
15 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
40 kA
50 kA
Voltage - Protection Level (VP) (2416)
50 kA
25 kA
Operating Temperature
3 kV
-
Features
3.5 kV
1.6 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 70℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR
EAC