2801164
2801164
Active
Description:  SPD TYPE 1/TYPE 2 800VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801164 Datasheet
History Price: $532.8
In Stock: 16800
2801164 vs 2801272
Part No
Series
VAL-MS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
800VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
50 kA
-
Operating Temperature
2 kV
-
Features
2.6 kV
950 V
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 70℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CB, cUR, cULus, EAC, UR
cCSAus, CSA, CSAus, UL