2801165
2801165
Active
Description:  SPD TYPE 1/TYPE 2 360VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801165 Datasheet
History Price: $139.5
In Stock: 33200
2801165 vs 2801489
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
360VDC
350VAC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
50 kA
1.2 kV
Operating Temperature
2 kV
-40℃ ~ 80℃
Features
1.4 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
Base Mount
-
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR
-