Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2801165
2801165
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 1/TYPE 2 360VDC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2801165 Datasheet
History Price: $139.5
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2801165 vs 2801513
Part No
2801165
2801513
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
VAL-MS
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
360VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
50 kA
1.5 kV
Operating Temperature
2 kV
-40℃ ~ 80℃
Features
1.4 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
ATEX, CCC, cUL, cULus, EAC, UL
Current - Short Circuit Rating (SCCR)
Base Mount
-
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR
-