2801231
2801231
Active
Description:  SPD TYPE 1/TYPE 2 1.05KV MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801231 Datasheet
History Price: $139.501
In Stock: 48800
2801231 vs 2801164
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
1.05kVDC
800VDC
Current - Discharge (Nom) (8/20µS)
15 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-
2 kV
Features
1.8 kV
2.6 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
Base Mount
DIN Rail
Voltage - Protection Rating (VPR)
CB, EAC
CB, cUR, cULus, EAC, UR