Type
Type 1, Type 2
Type 2
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
1.05kVDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
-
1.4 kV
Operating Temperature
-
-40℃ ~ 70℃
Mounting Type
-40℃ ~ 80℃
DIN Rail
Current - Short Circuit Rating (SCCR)
Base Mount
-
Voltage - Protection Rating (VPR)
CB, EAC
-