2801231
2801231
Active
Description:  SPD TYPE 1/TYPE 2 1.05KV MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801231 Datasheet
History Price: $139.501
In Stock: 48800
2801231 vs 2804429
Part No
Series
VAL-MS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 2
Form
Module Only
Module Only
Number of Poles
1
2
Voltage - Continuous Operating (Max) (MCOV)
1.05kVDC
275VAC
Current - Discharge (Nom) (8/20µS)
15 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
1.6 kV
Operating Temperature
-
-40℃ ~ 80℃
Features
1.8 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
Current - Short Circuit Rating (SCCR)
Base Mount
25 kA
Voltage - Protection Rating (VPR)
CB, EAC
-