2801240
2801240
Active
Description:  SPD TYPE 1/TYPE 2 75V/100V MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801240 Datasheet
History Price: $177.3
In Stock: 31600
2801240 vs 2801290
Part No
Series
VAL-MS
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
180VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
10 kA
Current - Discharge (Max) (8/20µS)
30 kA
20 kA
Voltage - Protection Level (VP) (2416)
25 kA
-
Operating Temperature
400 V
-
Features
400 V
700 V
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 70℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR, VDE
cUL, UL