2801240
2801240
Active
Description:  SPD TYPE 1/TYPE 2 75V/100V MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801240 Datasheet
History Price: $177.3
In Stock: 31600
2801240 vs 2801533
Part No
Series
VAL-MS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Module Only
Number of Poles
1
2
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
100VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
30 kA
30 kA
Voltage - Protection Level (VP) (2416)
25 kA
800 V
Operating Temperature
400 V
-40℃ ~ 80℃
Features
400 V
Remote Signaling Contacts
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
CB, CCA, cUL, cULus, EAC, KEMA-KEUR, UL, VDE
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR, VDE
-