Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
360VDC
Current - Discharge (Nom) (8/20µS)
10 kA
15 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-
2 kV
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 80℃
Current - Short Circuit Rating (SCCR)
DIN Rail
Base Mount
Voltage - Protection Rating (VPR)
cCSAus, CSA, CSAus, UL
CB, cUR, cURus, EAC, UR