2801288
2801288
Active
Description:  SPD 10VAC/15VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2801288 Datasheet
History Price: $219.6
In Stock: 45600
2801288 vs 2801532
Part No
Series
PT
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
10 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
20 kA
30 kA
Voltage - Protection Level (VP) (2416)
-
800 V
Operating Temperature
-
-40℃ ~ 80℃
Features
145 V
-
Mounting Type
-40℃ ~ 70℃
DIN Rail
Approval Agency
-
CB, cUR, cURus, EAC, UR, VDE
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
EAC, UL
600 V