Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
30VDC
640VAC
Current - Discharge (Nom) (8/20µS)
-
20 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
-
1.8 kV
Operating Temperature
-
-40℃ ~ 80℃
Mounting Type
-40℃ ~ 70℃
DIN Rail
Approval Agency
-
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
cCSAus, CSA, CSAus, EAC, UL
-