Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
10 kA
-
Current - Discharge (Max) (8/20µS)
20 kA
-
Voltage - Protection Level (VP) (2416)
1.4 kV
-
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
-
ATEX, CCC, cUL, cULus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-