Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
37VAC, 53VDC
Current - Discharge (Nom) (8/20µS)
10 kA
-
Current - Discharge (Max) (8/20µS)
20 kA
-
Voltage - Protection Level (VP) (2416)
1.5 kV
-
Operating Temperature
-40℃ ~ 70℃
-
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
ATEX, CCC, cUL, cULus, UL
-
Current - Short Circuit Rating (SCCR)
-
Base Mount
Voltage - Protection Rating (VPR)
-
-