Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
10 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
20 kA
30 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
25 kA
Operating Temperature
-40℃ ~ 70℃
400 V
Mounting Type
DIN Rail
-40℃ ~ 80℃
Approval Agency
ATEX, CCC, cUL, cULus, UL
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
CB, cUR, cURus, EAC, UR, VDE