Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2801512
2801512
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2801512 Datasheet
History Price: $219.6
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2801512 vs 2807599
Part No
2801512
2807599
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PT
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
385VAC
Current - Discharge (Nom) (8/20µS)
10 kA
20 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
1.8 kV
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
ATEX, CCC, cUL, cULus, UL
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
-
-