2801513
2801513
Active
Description:  SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2801513 Datasheet
History Price: $346.5
In Stock: 8800
2801513 vs 2800995
Part No
Series
PT
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
10VAC, 15VDC
Current - Discharge (Nom) (8/20µS)
10 kA
10 kA
Current - Discharge (Max) (8/20µS)
20 kA
20 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
-
Operating Temperature
-40℃ ~ 80℃
-
Features
-
900 V
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
ATEX, CCC, cUL, cULus, EAC, UL
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
UL