2801514
2801514
Active
Description:  SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2801514 Datasheet
History Price: $157.5
In Stock: 25200
2801514 vs 2801160
Part No
Series
PT
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
1.17kVDC
Current - Discharge (Nom) (8/20µS)
-
15 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-40℃ ~ 70℃
3 kV
Features
-
3.5 kV
Mounting Type
Base Mount
-40℃ ~ 80℃
Approval Agency
ATEX, CCC, cUL, cULus, UL
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
CB, cUR, EAC, UR