Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
800VDC
Current - Discharge (Nom) (8/20µS)
-
15 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
-
50 kA
Operating Temperature
-40℃ ~ 70℃
2 kV
Mounting Type
Base Mount
-40℃ ~ 80℃
Approval Agency
ATEX, CCC, cUL, cULus, UL
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
CB, cUR, cULus, EAC, UR