Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
25VAC, 36VDC
Current - Discharge (Nom) (8/20µS)
-
5 kA
Current - Discharge (Max) (8/20µS)
-
20 kA
Voltage - Protection Level (VP) (2416)
-
250 V
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃
Mounting Type
Base Mount
DIN Rail
Approval Agency
ATEX, CCC, cUL, cULus, UL
EAC, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-