2801532
2801532
Active
Description:  SPD TYPE 1/TYPE 2 75V/100V MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801532 Datasheet
History Price: $341.1
In Stock: 8000
2801532 vs 2801041
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
335VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
30 kA
50 kA
Voltage - Protection Level (VP) (2416)
800 V
25 kA
Operating Temperature
-40℃ ~ 80℃
-
Features
-
1.6 kV
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
CB, cUR, cURus, EAC, UR, VDE
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
600 V
EAC