Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
30VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
-
Current - Discharge (Max) (8/20µS)
30 kA
-
Voltage - Protection Level (VP) (2416)
800 V
-
Operating Temperature
-40℃ ~ 80℃
-
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
CB, cUR, cURus, EAC, UR, VDE
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
600 V
cCSAus, CSA, CSAus, EAC, UL