2801533
2801533
Active
Description:  SPD TYPE 1/TYPE 2 100VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801533 Datasheet
History Price: $403
In Stock: 24400
2801533 vs 2801296
Part No
Series
-
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Module Only
Base + Module
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
100VDC
30VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
-
Current - Discharge (Max) (8/20µS)
30 kA
-
Voltage - Protection Level (VP) (2416)
800 V
-
Operating Temperature
-40℃ ~ 80℃
-
Features
Remote Signaling Contacts
-
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
CB, CCA, cUL, cULus, EAC, KEMA-KEUR, UL, VDE
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
-
cCSAus, CSA, CSAus, EAC, UL