2804380
2804380
Active
Description:  SPD TYPE 2 640VAC MCOV 2 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2804380 Datasheet
History Price: $256.5
In Stock: 40800
2804380 vs 2801161
Part No
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
640VAC
1.17kVDC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
1.8 kV
50 kA
Operating Temperature
-40℃ ~ 80℃
3 kV
Features
-
3.5 kV
Mounting Type
DIN Rail
-40℃ ~ 80℃
Approval Agency
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
-
CB, cUR, cURus, EAC, UR