Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2905337
2905337
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2 350VAC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2905337 Datasheet
History Price: $261
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905337 vs 2907918
Part No
2905337
2907918
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
VAL
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2, Type 3
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
350VAC
150VAC
Current - Discharge (Nom) (8/20µS)
20 kA
5 kA
Current - Discharge (Max) (8/20µS)
40 kA
10 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
950 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CB, cUR, cURus, EAC, UR
CB, cUR, cURus, cUL, cULus, EAC, UR, UL
Current - Short Circuit Rating (SCCR)
50 kA
10 kA
Voltage - Protection Rating (VPR)
-
900 V