2905339
2905339
Active
Description:  SPD TYPE 2 700VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2905339 Datasheet
History Price: $413.1
In Stock: 13200
2905339 vs 2908684
Part No
Series
VAL
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
Type 2
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
700VAC
150VAC, 150VDC
Current - Discharge (Nom) (8/20µS)
20 kA
5 kA
Current - Discharge (Max) (8/20µS)
40 kA
10 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Wall Mount
Approval Agency
CB, cUR, cURus, EAC, UR
cUL, UL
Current - Short Circuit Rating (SCCR)
50 kA
10 kA
Voltage - Protection Rating (VPR)
-
1 kV