2905342
2905342
Active
Description:  SPD TYPE 2 700VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2905342 Datasheet
History Price: $237.6
In Stock: 12400
2905342 vs 2908203
Part No
Series
VAL
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
-
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
700VAC
30VAC, 53VDC
Current - Discharge (Nom) (8/20µS)
20 kA
5 kA
Current - Discharge (Max) (8/20µS)
40 kA
10 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
150 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CB, cUR, cURus, EAC, UR
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
50 kA
-
Voltage - Protection Rating (VPR)
-
-