2905348
2905348
Active
Description:  SPD TYPE 2 175VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2905348 Datasheet
History Price: $273.6
In Stock: 28000
2905348 vs 2908680
Part No
Series
VAL
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
Type 2
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
175VAC
-
Current - Discharge (Nom) (8/20µS)
20 kA
-
Current - Discharge (Max) (8/20µS)
40 kA
4 kA
Voltage - Protection Level (VP) (2416)
1.3 kV
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Wall Mount
Approval Agency
CB, cUR, cURus, EAC, UR
cUL, UL
Current - Short Circuit Rating (SCCR)
50 kA
-
Voltage - Protection Rating (VPR)
-
-