2905351
2905351
Active
Description:  SPD TYPE 2 350VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2905351 Datasheet
History Price: $411.7
In Stock: 10800
2905351 vs 2907920
Part No
Series
VAL
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 3
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
350VAC
34VAC, 34VDC
Current - Discharge (Nom) (8/20µS)
20 kA
3 kA
Current - Discharge (Max) (8/20µS)
40 kA
4 kA
Voltage - Protection Level (VP) (2416)
1.3 kV
600 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
CB, cUR, cURus, EAC, UR
CB, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
50 kA
10 kA
Voltage - Protection Rating (VPR)
-
-