2906835
2906835
Active
Description:  SPD 37VAC/53VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906835 Datasheet
History Price: $21.6
In Stock: 16000
2906835 vs 2907874
Part No
Series
TTC
VAL
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
37VAC, 53VDC
150VDC
Current - Discharge (Nom) (8/20µS)
90 A
20 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
80 V
1.8 kV
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
6 kA
Voltage - Protection Rating (VPR)
-
1.5 kV