Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
37VAC, 53VDC
150VDC
Current - Discharge (Nom) (8/20µS)
90 A
20 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
80 V
850 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
cCSAus, CSA, CSAus, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
6 kA
Voltage - Protection Rating (VPR)
-
700 V