2906838
2906838
Active
Description:  SPD 42VAC/60VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906838 Datasheet
History Price: $25.2
In Stock: 48800
2906838 vs 2907043
Part No
Series
TTC
VAL-US
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
-
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
42VAC, 60VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
2 kA
15 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
220 V
550 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Panel Mount
Approval Agency
CSA, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
-
-