Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2906838
2906838
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD 42VAC/60VDC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2906838 Datasheet
History Price: $25.2
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2906838 vs 2907921
Part No
2906838
2907921
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
TTC
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 3
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
42VAC, 60VDC
100VAC, 80VDC
Current - Discharge (Nom) (8/20µS)
2 kA
2 kA
Current - Discharge (Max) (8/20µS)
-
4 kA
Voltage - Protection Level (VP) (2416)
220 V
800 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
CSA, UL
CB, CSA, cUL, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
-