2906839
2906839
Last Time Buy
Description:  SPD 53VAC/75VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906839 Datasheet
History Price: $25.2
In Stock: 15200
2906839 vs 2908203
Part No
Series
TTC
TTC
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Type
-
-
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
53VAC, 75VDC
30VAC, 53VDC
Current - Discharge (Nom) (8/20µS)
2 kA
5 kA
Current - Discharge (Max) (8/20µS)
-
10 kA
Voltage - Protection Level (VP) (2416)
270 V
150 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-