☰
2906840
2906840
Active
Description:  SPD 150VAC/150VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906840 Datasheet
History Price: $25.09
In Stock: 5280
2906840 vs 2907921
Part No
Series
TTC
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 3
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
100VAC, 80VDC
Current - Discharge (Nom) (8/20µS)
-
2 kA
Current - Discharge (Max) (8/20µS)
-
4 kA
Voltage - Protection Level (VP) (2416)
500 V
800 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
cCSAus, CSA, CSAus, UL
CB, CSA, cUL, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
-