Status
Active
Last Time Buy
Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
130VAC
53VAC, 75VDC
Current - Discharge (Nom) (8/20µS)
5 kA
60 A
Current - Discharge (Max) (8/20µS)
-
-
Voltage - Protection Level (VP) (2416)
1 kV
110 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CSA, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-