2906848
2906848
Active
Description:  SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906848 Datasheet
History Price: $21.5
In Stock: 47200
2906848 vs 2907918
Part No
Series
TTC
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2, Type 3
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
150VAC
Current - Discharge (Nom) (8/20µS)
150 A
5 kA
Current - Discharge (Max) (8/20µS)
-
10 kA
Voltage - Protection Level (VP) (2416)
50 V
950 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
-
CB, cUR, cURus, cUL, cULus, EAC, UR, UL
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
900 V